The 595D156X0010B2W is a tantalum capacitor with a capacitance of 15 µF and a voltage rating of 10 V. It features a capacitance tolerance of ±20% and is designed for operation within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a maximum leakage current of 0.9 µA at +25 °C and a maximum dissipation factor of 6% at 120 Hz. Its maximum equivalent series resistance (ESR) is 1.70 Ω at 100 kHz. The part is packaged in a case code of 1611 and is compliant with moisture sensitivity level 2a. The capacitor is suitable for applications requiring reliable performance in a compact form factor.
15µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 670mOhm
CAP TANT 15UF 20% 10V 1611
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 595D156X0010B2W-ND | 595D156X0010B2W |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 15 microF | 15 microF |