1.5µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.8Ohm
CAP TANT 1.5UF 10% 25V 1507
CAP TANT 1.5UF 10% 25V 1507
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D155X9025A4T-ND | 595D155X9025A4T | 595D155X9025A4T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |