Vishay Precision Group SMD 100uF 6.3V Capacitor 595D107X96R3C2T

Description
100uF 6.3V Tantalum Capacitor, 200mR ESR, 125°C, SMD Product overview: 595D107X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X96R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Tantalum Capacitor, 200mR ESR, 125°C, SMD Product overview: 595D107X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X96R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-595D107X96R3C2T
SMD 100uF 6.3V Capacitor 59-595D107X96R3C2T
100uF 6.3V Tantalum Capacitor, 200mR ESR, 125°C, SMD Product overview: 595D107X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X96R3C2T can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 200mR ESR, 125°C, SMD Product overview: 595D107X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X96R3C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D107X96R3C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X96R3C2TDKR-ND
Tantalum Capacitors 718-595D107X96R3C2TDKR-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X96R3C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X96R3C2TTR-ND
Tantalum Capacitors 718-595D107X96R3C2TTR-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X96R3C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X96R3C2TCT-ND
Tantalum Capacitors 718-595D107X96R3C2TCT-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D107X96R3C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X96R3C2T
Tantalum Capacitors 595D107X96R3C2T
CAP TANT 100UF 10% 6.3V 2812

CAP TANT 100UF 10% 6.3V 2812

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay - 26M7590 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay
26M7590
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay 26M7590
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 100 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 100 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D107X96R3C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D107X96R3C2T
Capacitors - Tantalum Capacitors 595D107X96R3C2T
CAP TANT 100UF 10% 6.3V 2812

CAP TANT 100UF 10% 6.3V 2812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D107X96R3C2T 718-595D107X96R3C2TDKR-ND 718-595D107X96R3C2TTR-ND 595D107X96R3C2T 26M7590 595D107X96R3C2T
Product Name SMD 100uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Tantalum Capacitors - CSR137032 - 1001993-CSR137032 - Win Source Electronics
Specs
Electrolytic Capacitors Tantalum
View Details