Vishay Intertechnology, Inc. Tantalum Capacitors 595D107X9010B8T

Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D107X9010B8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D107X9010B8T-ND
Tantalum Capacitors 595D107X9010B8T-ND
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D107X9010B8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X9010B8T
Tantalum Capacitors 595D107X9010B8T
CAP TANT 100UF 10% 10V 1611

CAP TANT 100UF 10% 10V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D107X9010B8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D107X9010B8T
Capacitors - Tantalum Capacitors 595D107X9010B8T
CAP TANT 100UF 10% 10V 1611

CAP TANT 100UF 10% 10V 1611

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D107X9010B8T-ND 595D107X9010B8T 595D107X9010B8T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers