Vishay Intertechnology, Inc. Tantalum Capacitors 595D107X06R3B4T

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D107X06R3B4TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X06R3B4TCT-ND
Tantalum Capacitors 718-595D107X06R3B4TCT-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X06R3B4TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X06R3B4TDKR-ND
Tantalum Capacitors 718-595D107X06R3B4TDKR-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X06R3B4TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X06R3B4TTR-ND
Tantalum Capacitors 718-595D107X06R3B4TTR-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D107X06R3B4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D107X06R3B4T
Capacitors - Tantalum Capacitors 595D107X06R3B4T
CAP TANT 100UF 20% 6.3V 1611

CAP TANT 100UF 20% 6.3V 1611

Supplier's Site
Tantalum Capacitors - 595D107X06R3B4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X06R3B4T
Tantalum Capacitors 595D107X06R3B4T
CAP TANT 100UF 20% 6.3V 1611

CAP TANT 100UF 20% 6.3V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D107X06R3B4TCT-ND 718-595D107X06R3B4TDKR-ND 595D107X06R3B4T 595D107X06R3B4T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers