Vishay Precision Group Tantalum Capacitors - 595D107X0016C2T 595D107X0016C2T

Description
Manufacturer: Vishay Win Source Part Number: 856644-595D107X0016C 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 2812 (7132 Metric) 270mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-2289-2, 718-2289-1, 595D107X0016C2T-ND, 718-2289-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856644-595D107X0016C 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 2812 (7132 Metric) 270mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-2289-2, 718-2289-1, 595D107X0016C2T-ND, 718-2289-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D107X0016C2T - 856644-595D107X0016C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D107X0016C2T
856644-595D107X0016C2T
Tantalum Capacitors - 595D107X0016C2T 856644-595D107X0016C2T
Manufacturer: Vishay Win Source Part Number: 856644-595D107X0016C 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 2812 (7132 Metric) 270mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-2289-2, 718-2289-1, 595D107X0016C2T-ND, 718-2289-6

Manufacturer: Vishay
Win Source Part Number: 856644-595D107X0016C2T
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors 2812 (7132 Metric) 270mOhm
Package: 2812 (7132 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 718-2289-2, 718-2289-1, 595D107X0016C2T-ND, 718-2289-6

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
59-595D107X0016C2T
SMD 100uF 16V Capacitor 59-595D107X0016C2T
100uF 16V Tantalum Cap, 2812 SMD, 270mR ESR, 125°C Product overview: 595D107X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0016C2T can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Cap, 2812 SMD, 270mR ESR, 125°C Product overview: 595D107X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0016C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2507747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507747
Tantalum Capacitors 2507747
Vishay 595D107X0016C2T

Vishay 595D107X0016C2T

Supplier's Site
Tantalum Capacitors - 2507746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507746
Tantalum Capacitors 2507746
Vishay 595D107X0016C2T

Vishay 595D107X0016C2T

Supplier's Site
Tantalum Capacitors - 2507747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507747P
Tantalum Capacitors 2507747P
Vishay 595D107X0016C2T

Vishay 595D107X0016C2T

Supplier's Site
Tantalum Capacitors - 718-2289-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2289-6-ND
Tantalum Capacitors 718-2289-6-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2289-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2289-2-ND
Tantalum Capacitors 718-2289-2-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2289-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2289-1-ND
Tantalum Capacitors 718-2289-1-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay - 20C4830 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay
20C4830
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay 20C4830
TANTALUM CAPACITOR, 100UF, 16V, 0.27 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.27 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay - 07J7374 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay
07J7374
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay 07J7374
TANTALUM CAPACITOR, 100UF, 16V, 0.27 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.27 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 595D107X0016C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X0016C2T
Tantalum Capacitors 595D107X0016C2T
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D107X0016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D107X0016C2T
Capacitors - Tantalum Capacitors 595D107X0016C2T
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856644-595D107X0016C2T 59-595D107X0016C2T 2507747 718-2289-6-ND 718-2289-2-ND 20C4830 595D107X0016C2T 595D107X0016C2T
Product Name Tantalum Capacitors - 595D107X0016C2T SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2812 (7132 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers