Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X9025B4T

Description
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D106X9025B4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D106X9025B4T-ND
Tantalum Capacitors 595D106X9025B4T-ND
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D106X9025B4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D106X9025B4T
Capacitors - Tantalum Capacitors 595D106X9025B4T
CAP TANT 10UF 10% 25V 1611

CAP TANT 10UF 10% 25V 1611

Supplier's Site
Tantalum Capacitors - 595D106X9025B4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9025B4T
Tantalum Capacitors 595D106X9025B4T
CAP TANT 10UF 10% 25V 1611

CAP TANT 10UF 10% 25V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D106X9025B4T-ND 595D106X9025B4T 595D106X9025B4T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers