10uF 16V Tantalum Capacitor, 1611 Case, SMD Product overview: 595D106X9016B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9016B2T can be used for catalog matching and distributor lookup.
10µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 760mOhm
10µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 760mOhm
10µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 760mOhm
CAP TANT 10UF 10% 16V 1611
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 10 F, 10%, 16 V, 1611 [4028 Metric] RoHS Compliant: Yes
CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES
CAP TANT 10UF 10% 16V 1611
CAP TANT 10UF 10% 16V 1611
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D106X9016B2T | 718-1606-6-ND | 718-1606-2-ND | 595D106X9016B2T | 26M7589 | 595D106X9016B2T | 595D106X9016B2T |
| Product Name | SMD 10uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 10 F, 10%, 16 V, 1611 [4028 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |