10µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
10µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
10µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
10uF 16V Tantalum Cap, 2.5R ESR, 125C, SMD, 10% Tol Product overview: 595D106X9016A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9016A2T can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 10UF, 16V, 2.5 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mARoHS Compliant: Yes
CAPACITOR TANT, 10UF, 16V, 2.5 OHM, 0.1, SMD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:2.5ohm; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes
CAP TANT 10UF 10% 16V 1507
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D106X9016A2TCT-ND | 718-595D106X9016A2TDKR-ND | 59-595D106X9016A2T | 08J0533 | 08J4223 | 595D106X9016A2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 16V Capacitor | Tantalum Capacitor, 10Uf, 16V, 2.5 Ohm, 0.1, Smd; Capacitance Vishay | Capacitor Tant, 10Uf, 16V, 2.5 Ohm, 0.1, Smd; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |