Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X0035D2T

Description
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D106X0035D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X0035D2TTR-ND
Tantalum Capacitors 718-595D106X0035D2TTR-ND
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X0035D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X0035D2TCT-ND
Tantalum Capacitors 718-595D106X0035D2TCT-ND
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X0035D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X0035D2TDKR-ND
Tantalum Capacitors 718-595D106X0035D2TDKR-ND
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.2, Smd; Capacitance Vishay - 95F9842 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.2, Smd; Capacitance Vishay
95F9842
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.2, Smd; Capacitance Vishay 95F9842
TANTALUM CAPACITOR, 10UF, 35V, 0.43 OHM, 0.2, SMD; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 0.43 OHM, 0.2, SMD; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf, 35V, 0.43 Ohm, 0.2, Smd; Capacitance Vishay - 07J7370 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 0.43 Ohm, 0.2, Smd; Capacitance Vishay
07J7370
Capacitor Tant, 10Uf, 35V, 0.43 Ohm, 0.2, Smd; Capacitance Vishay 07J7370
CAPACITOR TANT, 10UF, 35V, 0.43 OHM, 0.2, SMD; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:590mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 0.43 OHM, 0.2, SMD; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:590mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D106X0035D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D106X0035D2T
Capacitors - Tantalum Capacitors 595D106X0035D2T
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - 595D106X0035D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X0035D2T
Tantalum Capacitors 595D106X0035D2T
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D106X0035D2TTR-ND 718-595D106X0035D2TDKR-ND 95F9842 595D106X0035D2T 595D106X0035D2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.2, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers