Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X0010A2T

Description
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1021-2-ND
Tantalum Capacitors 718-1021-2-ND
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1021-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1021-1-ND
Tantalum Capacitors 718-1021-1-ND
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1021-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1021-6-ND
Tantalum Capacitors 718-1021-6-ND
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
59-595D106X0010A2T
SMD 10uF 10V Capacitor 59-595D106X0010A2T
10uF 10V Tantalum Capacitor, SMD, 1507 Case Product overview: 595D106X0010A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X0010A2T can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, SMD, 1507 Case Product overview: 595D106X0010A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X0010A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D106X0010A2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
595D106X0010A2T
Tantalum Capacitors 595D106X0010A2T
CAP TANT 10UF 20% 10V 1507

CAP TANT 10UF 20% 10V 1507

Supplier's Site Datasheet
Tantalum Capacitors - 595D106X0010A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X0010A2T
Tantalum Capacitors 595D106X0010A2T
CAP TANT 10UF 20% 10V 1507

CAP TANT 10UF 20% 10V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D106X0010A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D106X0010A2T
Capacitors - Tantalum Capacitors 595D106X0010A2T
CAP TANT 10UF 20% 10V 1507

CAP TANT 10UF 20% 10V 1507

Supplier's Site
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd; Capacitance Vishay - 40K1749 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd; Capacitance Vishay
40K1749
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd; Capacitance Vishay 40K1749
TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.2, SMD; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.2, SMD; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 40K1750 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
40K1750
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 40K1750
TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.2, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.2, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1021-2-ND 718-1021-6-ND 59-595D106X0010A2T 595D106X0010A2T 595D106X0010A2T 595D106X0010A2T 40K1749 40K1750
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details