Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X0004T2T

Description
10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D106X0004T2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D106X0004T2T-ND
Tantalum Capacitors 595D106X0004T2T-ND
10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm

10µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 7.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D106X0004T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X0004T2T
Tantalum Capacitors 595D106X0004T2T
CAP TANT 10UF 20% 4V 0805

CAP TANT 10UF 20% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D106X0004T2T-ND 595D106X0004T2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details