Vishay Precision Group Tantalum Capacitors 595D105X9035A2T

Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D105X9035A2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D105X9035A2TCT-ND
Tantalum Capacitors 718-595D105X9035A2TCT-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D105X9035A2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D105X9035A2TDKR-ND
Tantalum Capacitors 718-595D105X9035A2TDKR-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D105X9035A2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D105X9035A2TTR-ND
Tantalum Capacitors 718-595D105X9035A2TTR-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D105X9035A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D105X9035A2T
Capacitors - Tantalum Capacitors 595D105X9035A2T
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site
Tantalum Capacitors - 595D105X9035A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D105X9035A2T
Tantalum Capacitors 595D105X9035A2T
CAP TANT 1UF 10% 35V 1507

CAP TANT 1UF 10% 35V 1507

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, 4.1 Ohm, 0.1, Smd; Capacitance Vishay - 08J0530 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 4.1 Ohm, 0.1, Smd; Capacitance Vishay
08J0530
Tantalum Capacitor, 1Uf, 35V, 4.1 Ohm, 0.1, Smd; Capacitance Vishay 08J0530
TANTALUM CAPACITOR, 1UF, 35V, 4.1 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:4.1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 4.1 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:4.1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 35V, 4.1 Ohm, 0.1, Smd; Capacitance Vishay - 08J4220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 4.1 Ohm, 0.1, Smd; Capacitance Vishay
08J4220
Capacitor Tant, 1Uf, 35V, 4.1 Ohm, 0.1, Smd; Capacitance Vishay 08J4220
CAPACITOR TANT, 1UF, 35V, 4.1 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:4.1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 4.1 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:4.1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D105X9035A2TCT-ND 718-595D105X9035A2TDKR-ND 595D105X9035A2T 595D105X9035A2T 08J0530
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, 4.1 Ohm, 0.1, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers