The 595D105X9020T2T is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for a wide range of applications. It features a capacitance of 1 OºF with a voltage rating of 20 V DC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It has a capacitance tolerance of ±10% and is classified under moisture sensitivity level 2a. This capacitor is available with 100% tin terminations and is packaged on 7" reels, complying with EIA 481 and IEC 60286-3 standards. The device is halogen-free and meets various reliability and performance standards, making it suitable for demanding applications. The 595D series capacitors are known for their reliability and performance in electronic circuits, particularly in environments where space is limited.
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm
Tantalum Capacitor 1uF 20V 10% SMD 9 Ohm 125°C Product overview: 595D105X9020T2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D105X9020T2T can be used for catalog matching and distributor lookup.
CAP TANT 1UF 10% 20V 0805
CAP TANT 1UF 10% 20V 0805
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D105X9020T2TTR-ND | 718-595D105X9020T2TDKR-ND | 7990073 | 7990073P | 59-595D105X9020T2T | 595D105X9020T2T | 595D105X9020T2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 20V 9 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |