The 595D105X0035A8T is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for a wide range of applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance of 1 OºF and a voltage rating of 35 V DC. It features a capacitance tolerance of ± 20%, and is packaged in tape and reel format for ease of handling in automated assembly processes. This capacitor is moisture sensitive, classified as Level 2a, and is compliant with RoHS standards when specified with 100% tin terminations. The device is suitable for applications requiring reliable performance under varying environmental conditions, and its compatibility with EIA 535BAAC and CECC 30801 case codes allows for versatile integration into existing designs. The product's specifications make it a suitable choice for engineers looking for dependable tantalum capacitors in their projects.
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 4.1Ohm
CAP TANT 1UF 20% 35V 1507
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 595D105X0035A8T-ND | 595D105X0035A8T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 1 microF | 1 microF |