Vishay Intertechnology, Inc. Tantalum Capacitors 595D105X0020T2T

Description
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D105X0020T2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D105X0020T2TDKR-ND
Tantalum Capacitors 718-595D105X0020T2TDKR-ND
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D105X0020T2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D105X0020T2TCT-ND
Tantalum Capacitors 718-595D105X0020T2TCT-ND
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D105X0020T2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D105X0020T2TTR-ND
Tantalum Capacitors 718-595D105X0020T2TTR-ND
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 20V Capacitor
59-595D105X0020T2T
SMD 1uF 20V Capacitor 59-595D105X0020T2T
1uF 20V Solid Tantalum Cap, 9R ESR, 125C, SMD Product overview: 595D105X0020T2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D105X0020T2T can be used for catalog matching and distributor lookup.

1uF 20V Solid Tantalum Cap, 9R ESR, 125C, SMD Product overview: 595D105X0020T2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D105X0020T2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D105X0020T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D105X0020T2T
Tantalum Capacitors 595D105X0020T2T
CAP TANT 1UF 20% 20V 0805

CAP TANT 1UF 20% 20V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D105X0020T2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D105X0020T2T
Capacitors - Tantalum Capacitors 595D105X0020T2T
CAP TANT 1UF 20% 20V 0805

CAP TANT 1UF 20% 20V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D105X0020T2TDKR-ND 718-595D105X0020T2TCT-ND 59-595D105X0020T2T 595D105X0020T2T 595D105X0020T2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS475K035P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details