68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
68uF 25V Tantalum Cap, 95mR ESR, 125C, SMD, 2824 Case Product overview: 594D686X0025R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D686X0025R2T can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 68UF, 25V, 0.095 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.095ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 68UF 20% 25V 2824
CAP TANT 68UF 20% 25V 2824
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-594D686X0025R2TCT-ND | 718-594D686X0025R2TDKR-ND | 59-594D686X0025R2T | 49C8270 | 594D686X0025R2T | 594D686X0025R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 25V Capacitor | Tantalum Capacitor, 68Uf, 25V, 0.095 Ohm, 0.2, Smd; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |