Vishay Intertechnology, Inc. Tantalum Capacitors 594D686X0010C2T

Description
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1004-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1004-1-ND
Tantalum Capacitors 718-1004-1-ND
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1004-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1004-6-ND
Tantalum Capacitors 718-1004-6-ND
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1004-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1004-2-ND
Tantalum Capacitors 718-1004-2-ND
68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V Capacitor
59-594D686X0010C2T
SMD 68uF 10V Capacitor 59-594D686X0010C2T
68uF 10V Tantalum Capacitor, 2812 SMD, 100mR ESR Product overview: 594D686X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D686X0010C2T can be used for catalog matching and distributor lookup.

68uF 10V Tantalum Capacitor, 2812 SMD, 100mR ESR Product overview: 594D686X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D686X0010C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D686X0010C2T
Tantalum Capacitors 594D686X0010C2T
CAP TANT 68UF 20% 10V 2812

CAP TANT 68UF 20% 10V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D686X0010C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D686X0010C2T
Capacitors - Tantalum Capacitors 594D686X0010C2T
CAP TANT 68UF 20% 10V 2812

CAP TANT 68UF 20% 10V 2812

Supplier's Site
Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.2, Smd; Capacitance Vishay - 51B1130 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.2, Smd; Capacitance Vishay
51B1130
Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.2, Smd; Capacitance Vishay 51B1130
TANTALUM CAPACITOR, 68UF, 10V, 0.1 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05ARoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 0.1 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05ARoHS Compliant: Yes

Supplier's Site
Capacitor, Tant, 68Uf, 10V, 2812, Reel; Capacitance Vishay - 71Y7993 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 68Uf, 10V, 2812, Reel; Capacitance Vishay
71Y7993
Capacitor, Tant, 68Uf, 10V, 2812, Reel; Capacitance Vishay 71Y7993
CAPACITOR, TANT, 68UF, 10V, 2812, REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

CAPACITOR, TANT, 68UF, 10V, 2812, REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1004-1-ND 718-1004-6-ND 59-594D686X0010C2T 594D686X0010C2T 594D686X0010C2T 51B1130 71Y7993
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.2, Smd; Capacitance Vishay Capacitor, Tant, 68Uf, 10V, 2812, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers