Vishay Intertechnology, Inc. Tantalum Capacitors 594D686X0010B2T

Description
68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 350mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D686X0010B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D686X0010B2T-ND
Tantalum Capacitors 594D686X0010B2T-ND
68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 350mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 350mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V 0.35 Ohm Capacitor
59-594D686X0010B2T
SMD 68uF 10V 0.35 Ohm Capacitor 59-594D686X0010B2T
Cap Tant Solid 68uF 10V B CASE 20% (4 X 2.8 X 1.9mm) Pad SMD 0.35 Ohm 125°C T/R Product overview: 594D686X0010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D686X0010B2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V B CASE 20% (4 X 2.8 X 1.9mm) Pad SMD 0.35 Ohm 125°C T/R Product overview: 594D686X0010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D686X0010B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D686X0010B2T - 856640-594D686X0010B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D686X0010B2T
856640-594D686X0010B2T
Tantalum Capacitors - 594D686X0010B2T 856640-594D686X0010B2T
Manufacturer: Vishay Win Source Part Number: 856640-594D686X0010B 2T Series: TANTAMOUNT®, 594D Features: 68 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856640-594D686X0010B2T
Series: TANTAMOUNT®, 594D
Features: 68 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D686X0010B2T
Tantalum Capacitors 594D686X0010B2T
CAP TANT 68UF 20% 10V 1611

CAP TANT 68UF 20% 10V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D686X0010B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D686X0010B2T
Capacitors - Tantalum Capacitors 594D686X0010B2T
CAP TANT 68UF 20% 10V 1611

CAP TANT 68UF 20% 10V 1611

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D686X0010B2T-ND 59-594D686X0010B2T 856640-594D686X0010B2T 594D686X0010B2T 594D686X0010B2T
Product Name Tantalum Capacitors SMD 68uF 10V 0.35 Ohm Capacitor Tantalum Capacitors - 594D686X0010B2T Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers