Vishay Intertechnology, Inc. Tantalum Capacitors 594D685X9020B2T

Description
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D685X9020B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D685X9020B2T-ND
Tantalum Capacitors 594D685X9020B2T-ND
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D685X9020B2T
Tantalum Capacitors 594D685X9020B2T
CAP TANT 6.8UF 10% 20V 1611

CAP TANT 6.8UF 10% 20V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D685X9020B2T-ND 594D685X9020B2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details