Vishay Intertechnology, Inc. Tantalum Capacitors - 594D685X0050D2T 594D685X0050D2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764125-594D685X0050D 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 6.8μF Tolerance: ±20% ESR (Equivalent Series Resistance): 450 mOhm Manufacturer Size Code: D Family Name: 594D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): 594D685X0050D8T; 594D685X0050D8W; 594D685X0050D2W; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764125-594D685X0050D 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 6.8μF Tolerance: ±20% ESR (Equivalent Series Resistance): 450 mOhm Manufacturer Size Code: D Family Name: 594D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): 594D685X0050D8T; 594D685X0050D8W; 594D685X0050D2W; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D685X0050D2T - 764125-594D685X0050D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D685X0050D2T
764125-594D685X0050D2T
Tantalum Capacitors - 594D685X0050D2T 764125-594D685X0050D2T
Manufacturer: Vishay Sprague Win Source Part Number: 764125-594D685X0050D 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 6.8μF Tolerance: ±20% ESR (Equivalent Series Resistance): 450 mOhm Manufacturer Size Code: D Family Name: 594D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): 594D685X0050D8T; 594D685X0050D8W; 594D685X0050D2W; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764125-594D685X0050D2T
Series: TANTAMOUNT, 594D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 6.8μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 450 mOhm
Manufacturer Size Code: D
Family Name: 594D
Categories: Capacitors
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): 594D685X0050D8T; 594D685X0050D8W; 594D685X0050D2W;
Introduction Date: April 12, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-594D685X0050D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D685X0050D2TTR-ND
Tantalum Capacitors 718-594D685X0050D2TTR-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D685X0050D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D685X0050D2TCT-ND
Tantalum Capacitors 718-594D685X0050D2TCT-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D685X0050D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D685X0050D2TDKR-ND
Tantalum Capacitors 718-594D685X0050D2TDKR-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 50V Capacitor
59-594D685X0050D2T
SMD 6.8uF 50V Capacitor 59-594D685X0050D2T
Tantalum Capacitor 6.8uF 50V 20% SMD 450mR 125C Product overview: 594D685X0050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D685X0050D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 50V 20% SMD 450mR 125C Product overview: 594D685X0050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D685X0050D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D685X0050D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D685X0050D2T
Capacitors - Tantalum Capacitors 594D685X0050D2T
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D685X0050D2T
Tantalum Capacitors 594D685X0050D2T
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764125-594D685X0050D2T 718-594D685X0050D2TTR-ND 718-594D685X0050D2TDKR-ND 59-594D685X0050D2T 594D685X0050D2T 594D685X0050D2T
Product Name Tantalum Capacitors - 594D685X0050D2T Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers