Vishay Intertechnology, Inc. Tantalum Capacitors 594D477X96R3D2T

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D477X96R3D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D477X96R3D2TCT-ND
Tantalum Capacitors 718-594D477X96R3D2TCT-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D477X96R3D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D477X96R3D2TDKR-ND
Tantalum Capacitors 718-594D477X96R3D2TDKR-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D477X96R3D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D477X96R3D2TTR-ND
Tantalum Capacitors 718-594D477X96R3D2TTR-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V Capacitor
59-594D477X96R3D2T
SMD 470uF 6.3V Capacitor 59-594D477X96R3D2T
470uF 6.3V Tantalum Cap, 60mR ESR, 125C, SMD, T/R Product overview: 594D477X96R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D477X96R3D2T can be used for catalog matching and distributor lookup.

470uF 6.3V Tantalum Cap, 60mR ESR, 125C, SMD, T/R Product overview: 594D477X96R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D477X96R3D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 470Uf, 6.3V, 0.06 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 08J0525 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 6.3V, 0.06 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
08J0525
Capacitor Tant, 470Uf, 6.3V, 0.06 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 08J0525
CAPACITOR TANT, 470UF, 6.3V, 0.06 OHM, 0.1, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 6.3V, 0.06 OHM, 0.1, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D477X96R3D2T
Tantalum Capacitors 594D477X96R3D2T
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D477X96R3D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D477X96R3D2T
Capacitors - Tantalum Capacitors 594D477X96R3D2T
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D477X96R3D2TCT-ND 718-594D477X96R3D2TDKR-ND 59-594D477X96R3D2T 08J0525 594D477X96R3D2T 594D477X96R3D2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 6.3V Capacitor Capacitor Tant, 470Uf, 6.3V, 0.06 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details