Vishay Precision Group Tantalum Capacitors 594D476X9035R2T

Description
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2285-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2285-2-ND
Tantalum Capacitors 718-2285-2-ND
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2285-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2285-1-ND
Tantalum Capacitors 718-2285-1-ND
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2285-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2285-6-ND
Tantalum Capacitors 718-2285-6-ND
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 35V Capacitor
59-594D476X9035R2T
SMD 47uF 35V Capacitor 59-594D476X9035R2T
Tantalum Capacitor 47uF 35V 200mR SMD 125C 10% Product overview: 594D476X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X9035R2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 35V 200mR SMD 125C 10% Product overview: 594D476X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X9035R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D476X9035R2T
Tantalum Capacitors 594D476X9035R2T
CAP TANT 47UF 10% 35V 2824

CAP TANT 47UF 10% 35V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D476X9035R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D476X9035R2T
Capacitors - Tantalum Capacitors 594D476X9035R2T
CAP TANT 47UF 10% 35V 2824

CAP TANT 47UF 10% 35V 2824

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2285-2-ND 718-2285-6-ND 59-594D476X9035R2T 594D476X9035R2T 594D476X9035R2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers