Vishay Precision Group Capacitance Vishay 594D476X9020C2T.

Description
Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:C; Product Range:594D Series; Operating Temperature Min:-55°C; Case Size:2812 RoHS Compliant: Yes
Description
Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:C; Product Range:594D Series; Operating Temperature Min:-55°C; Case Size:2812 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC2703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC2703
Capacitance Vishay 24AC2703
Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:C; Product Range:594D Series; Operating Temperature Min:-55°C; Case Size:2812 RoHS Compliant: Yes

Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:C; Product Range:594D Series; Operating Temperature Min:-55°C; Case Size:2812 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC2703
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details