47uF 25V Tantalum Capacitor, 130mR ESR, 125°C, SMD Product overview: 594D476X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0025D2T can be used for catalog matching and distributor lookup.
47µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Manufacturer: Vishay
Win Source Part Number: 907553-594D476X0025D
Series: TANTAMOUNT®, 594D
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 25 V 2917 (7343 Metric) 130mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
CAP TANT 47UF 20% 25V 2917
CAP TANT 47UF 20% 25V 2917
CAP TANT 47UF 20% 25V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-594D476X0025D2T | 594D476X0025D2T-ND | 907553-594D476X0025D2T | 594D476X0025D2T | 874-594D476X0025D2T | 594D476X0025D2T |
| Product Name | SMD 47uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors - 594D476X0025D2T | Tantalum Capacitors | CAP TANT 47UF 20% 25V 2917 | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |