Vishay Intertechnology, Inc. Tantalum Capacitors 594D476X0020C2T

Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D476X0020C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D476X0020C2T-ND
Tantalum Capacitors 594D476X0020C2T-ND
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V 0.14 Ohm Capacitor
59-594D476X0020C2T
SMD 47uF 20V 0.14 Ohm Capacitor 59-594D476X0020C2T
Cap Tant Solid 47uF 20V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.14 Ohm 125°C T/R Product overview: 594D476X0020C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0020C2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 20V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.14 Ohm 125°C T/R Product overview: 594D476X0020C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0020C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D476X0020C2T - 907552-594D476X0020C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D476X0020C2T
907552-594D476X0020C2T
Tantalum Capacitors - 594D476X0020C2T 907552-594D476X0020C2T
Manufacturer: Vishay Win Source Part Number: 907552-594D476X0020C 2T Series: TANTAMOUNT®, 594D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 20 V 2812 (7132 Metric) 140mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907552-594D476X0020C2T
Series: TANTAMOUNT®, 594D
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 20 V 2812 (7132 Metric) 140mOhm
Package: 2812 (7132 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D476X0020C2T
Tantalum Capacitors 594D476X0020C2T
CAP TANT 47UF 20% 20V 2812

CAP TANT 47UF 20% 20V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D476X0020C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D476X0020C2T
Capacitors - Tantalum Capacitors 594D476X0020C2T
CAP TANT 47UF 20% 20V 2812

CAP TANT 47UF 20% 20V 2812

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D476X0020C2T-ND 59-594D476X0020C2T 907552-594D476X0020C2T 594D476X0020C2T 594D476X0020C2T
Product Name Tantalum Capacitors SMD 47uF 20V 0.14 Ohm Capacitor Tantalum Capacitors - 594D476X0020C2T Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers