Vishay Intertechnology, Inc. Tantalum Capacitors 594D476X0016C2T

Description
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1002-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1002-1-ND
Tantalum Capacitors 718-1002-1-ND
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm

47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1002-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1002-6-ND
Tantalum Capacitors 718-1002-6-ND
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm

47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1002-2-ND
Tantalum Capacitors 718-1002-2-ND
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm

47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - 2507743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507743
Tantalum Capacitors 2507743
Tantalum Capacitors - SMD 47uF 16V 20%

Tantalum Capacitors - SMD 47uF 16V 20%

Supplier's Site
Tantalum Capacitors - 2507743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507743P
Tantalum Capacitors 2507743P
Tantalum Capacitors - SMD 47uF 16V 20%

Tantalum Capacitors - SMD 47uF 16V 20%

Supplier's Site
Tantalum Capacitors - 2507742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507742
Tantalum Capacitors 2507742
Tantalum Capacitors - SMD 47uF 16V 20%

Tantalum Capacitors - SMD 47uF 16V 20%

Supplier's Site
Singapore, Singapore
SMD 47uF 16V Capacitor
59-594D476X0016C2T
SMD 47uF 16V Capacitor 59-594D476X0016C2T
47uF 16V Tantalum Capacitor, SMD, 2812 Case Product overview: 594D476X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0016C2T can be used for catalog matching and distributor lookup.

47uF 16V Tantalum Capacitor, SMD, 2812 Case Product overview: 594D476X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0016C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D476X0016C2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
594D476X0016C2T
Tantalum Capacitors 594D476X0016C2T
CAP TANT 47UF 20% 16V 2812

CAP TANT 47UF 20% 16V 2812

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D476X0016C2T
Tantalum Capacitors 594D476X0016C2T
CAP TANT 47UF 20% 16V 2812

CAP TANT 47UF 20% 16V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D476X0016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D476X0016C2T
Capacitors - Tantalum Capacitors 594D476X0016C2T
CAP TANT 47UF 20% 16V 2812

CAP TANT 47UF 20% 16V 2812

Supplier's Site
CAPACITOR; TANTALUM; 47UF ;TOL+-20%; SMD; VOL-RTG 16V; TANTAMOUNT;LOW ESR - 70212843 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM; 47UF ;TOL+-20%; SMD; VOL-RTG 16V; TANTAMOUNT;LOW ESR
70212843
CAPACITOR; TANTALUM; 47UF ;TOL+-20%; SMD; VOL-RTG 16V; TANTAMOUNT;LOW ESR 70212843
Features High Volumetric Efficiency High Capacitance Rating Low ESR 100% Surge Current Conditioning for C, D and R Cases Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 1 μF to 1500 μF

Features

  • High Volumetric Efficiency
  • High Capacitance Rating
  • Low ESR
  • 100% Surge Current Conditioning for C, D and R Cases
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 1 μF to 1500 μF
Supplier's Site
Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 27X7965 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
27X7965
Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 27X7965
TANTALUM CAPACITOR, 47UF, 16V, 0.11 OHM, 0.2, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.11ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.11 OHM, 0.2, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.11ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 16V, 20%, Smd; Capacitance Vishay - 62M2896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 20%, Smd; Capacitance Vishay
62M2896
Cap, 47Μf, 16V, 20%, Smd; Capacitance Vishay 62M2896
CAP, 47µF, 16V, 20%, SMD; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2812 [7132 Metric]; Product Range:594D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 47µF, 16V, 20%, SMD; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2812 [7132 Metric]; Product Range:594D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1002-1-ND 718-1002-6-ND 2507743 59-594D476X0016C2T 594D476X0016C2T 594D476X0016C2T 594D476X0016C2T 70212843 27X7965 62M2896
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAPACITOR; TANTALUM; 47UF ;TOL+-20%; SMD; VOL-RTG 16V; TANTAMOUNT;LOW ESR Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay Cap, 47Μf, 16V, 20%, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1032-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers