Vishay Precision Group SMD 4.7uF 50V Capacitor 594D475X9050C2T

Description
Tantalum Cap 4.7uF 50V 2812 SMD 800mR 10% 125C Product overview: 594D475X9050C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D475X9050C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 4.7uF 50V 2812 SMD 800mR 10% 125C Product overview: 594D475X9050C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D475X9050C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V Capacitor
59-594D475X9050C2T
SMD 4.7uF 50V Capacitor 59-594D475X9050C2T
Tantalum Cap 4.7uF 50V 2812 SMD 800mR 10% 125C Product overview: 594D475X9050C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D475X9050C2T can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 50V 2812 SMD 800mR 10% 125C Product overview: 594D475X9050C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D475X9050C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D475X9050C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D475X9050C2T-ND
Tantalum Capacitors 594D475X9050C2T-ND
4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1156793-594D475X9050C2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1156793-594D475X9050C2T
Capacitors - Tantalum Capacitors 1156793-594D475X9050C2T
Win Source Part Number: 1156793-594D475X9050 C2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 594D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: C Package / Case: 2812 (7132 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1156793-594D475X9050C2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 594D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: C
Package / Case: 2812 (7132 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D475X9050C2T
Tantalum Capacitors 594D475X9050C2T
CAP TANT 4.7UF 10% 50V 2812

CAP TANT 4.7UF 10% 50V 2812

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 4.7 F, 10%, 50 V, 2812 [7132 Metric] Rohs Compliant Vishay - 47R4742 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 4.7 F, 10%, 50 V, 2812 [7132 Metric] Rohs Compliant Vishay
47R4742
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 4.7 F, 10%, 50 V, 2812 [7132 Metric] Rohs Compliant Vishay 47R4742
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 4.7 F, 10%, 50 V, 2812 [7132 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 4.7 F, 10%, 50 V, 2812 [7132 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Vishay - 49C8245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Vishay
49C8245
Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Vishay 49C8245
Capacitor,4.7uF,50VD C,10-% Tol,10+% Tol

Capacitor,4.7uF,50VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D475X9050C2T 594D475X9050C2T-ND 1156793-594D475X9050C2T 594D475X9050C2T 47R4742 49C8245
Product Name SMD 4.7uF 50V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 4.7 F, 10%, 50 V, 2812 [7132 Metric] Rohs Compliant Vishay Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers