390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
CAP TANT 390UF 10% 6.3V 2824
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 594D397X96R3R8T-ND | 594D397X96R3R8T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 390 microF | 390 microF |