Vishay Precision Group Tantalum Capacitors 594D337X96R3D2T

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D337X96R3D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D337X96R3D2T-ND
Tantalum Capacitors 594D337X96R3D2T-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-594D337X96R3D2T
SMD 330uF 6.3V Capacitor 59-594D337X96R3D2T
Tantalum Capacitor 330uF 6.3V 60mR SMD 125°C Product overview: 594D337X96R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X96R3D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 6.3V 60mR SMD 125°C Product overview: 594D337X96R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X96R3D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D337X96R3D2T - 1006227-594D337X96R3D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D337X96R3D2T
1006227-594D337X96R3D2T
Tantalum Capacitors - 594D337X96R3D2T 1006227-594D337X96R3D2T
Manufacturer: Vishay Win Source Part Number: 1006227-594D337X96R3 D2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±10% Manufacturer Size Code: D ESR: 60 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1006227-594D337X96R3D2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 60 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D337X96R3D2T
Tantalum Capacitors 594D337X96R3D2T
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D337X96R3D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D337X96R3D2T
Capacitors - Tantalum Capacitors 594D337X96R3D2T
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D337X96R3D2T-ND 59-594D337X96R3D2T 1006227-594D337X96R3D2T 594D337X96R3D2T 594D337X96R3D2T
Product Name Tantalum Capacitors SMD 330uF 6.3V Capacitor Tantalum Capacitors - 594D337X96R3D2T Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers