Vishay Intertechnology, Inc. Tantalum Capacitors 594D337X0010R8T

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D337X0010R8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D337X0010R8T-ND
Tantalum Capacitors 594D337X0010R8T-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D337X0010R8T
Tantalum Capacitors 594D337X0010R8T
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D337X0010R8T-ND 594D337X0010R8T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details