Vishay Intertechnology, Inc. Tantalum Capacitors 594D336X9025D2T

Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D336X9025D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X9025D2TTR-ND
Tantalum Capacitors 718-594D336X9025D2TTR-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D336X9025D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X9025D2TCT-ND
Tantalum Capacitors 718-594D336X9025D2TCT-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D336X9025D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X9025D2TDKR-ND
Tantalum Capacitors 718-594D336X9025D2TDKR-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V Capacitor
59-594D336X9025D2T
SMD 33uF 25V Capacitor 59-594D336X9025D2T
33uF 25V Tantalum Cap, 130mR ESR, 125C, SMD, D Case Product overview: 594D336X9025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9025D2T can be used for catalog matching and distributor lookup.

33uF 25V Tantalum Cap, 130mR ESR, 125C, SMD, D Case Product overview: 594D336X9025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9025D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D336X9025D2T
Tantalum Capacitors 594D336X9025D2T
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D336X9025D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D336X9025D2T
Capacitors - Tantalum Capacitors 594D336X9025D2T
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D336X9025D2TTR-ND 718-594D336X9025D2TDKR-ND 59-594D336X9025D2T 594D336X9025D2T 594D336X9025D2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details