Vishay Intertechnology, Inc. SMD 33uF 16V Capacitor 594D336X9016C2T

Description
Tantalum Cap 33uF 16V 10% 2812 SMD 150mR 125C Product overview: 594D336X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9016C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 33uF 16V 10% 2812 SMD 150mR 125C Product overview: 594D336X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9016C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V Capacitor
59-594D336X9016C2T
SMD 33uF 16V Capacitor 59-594D336X9016C2T
Tantalum Cap 33uF 16V 10% 2812 SMD 150mR 125C Product overview: 594D336X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9016C2T can be used for catalog matching and distributor lookup.

Tantalum Cap 33uF 16V 10% 2812 SMD 150mR 125C Product overview: 594D336X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9016C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-594D336X9016C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X9016C2TCT-ND
Tantalum Capacitors 718-594D336X9016C2TCT-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D336X9016C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X9016C2TTR-ND
Tantalum Capacitors 718-594D336X9016C2TTR-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D336X9016C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X9016C2TDKR-ND
Tantalum Capacitors 718-594D336X9016C2TDKR-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D336X9016C2T
Tantalum Capacitors 594D336X9016C2T
CAP TANT 33UF 10% 16V 2812

CAP TANT 33UF 10% 16V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D336X9016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D336X9016C2T
Capacitors - Tantalum Capacitors 594D336X9016C2T
CAP TANT 33UF 10% 16V 2812

CAP TANT 33UF 10% 16V 2812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D336X9016C2T 718-594D336X9016C2TCT-ND 718-594D336X9016C2TDKR-ND 594D336X9016C2T 594D336X9016C2T
Product Name SMD 33uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details