Vishay Intertechnology, Inc. Tantalum Capacitors 594D336X9016B8T

Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D336X9016B8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D336X9016B8T-ND
Tantalum Capacitors 594D336X9016B8T-ND
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D336X9016B8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D336X9016B8T
Capacitors - Tantalum Capacitors 594D336X9016B8T
CAP TANT 33UF 10% 16V 1611

CAP TANT 33UF 10% 16V 1611

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D336X9016B8T
Tantalum Capacitors 594D336X9016B8T
CAP TANT 33UF 10% 16V 1611

CAP TANT 33UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D336X9016B8T-ND 594D336X9016B8T 594D336X9016B8T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TAC474K035P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details