Vishay Intertechnology, Inc. SMD 220uF 16V Capacitor 594D227X9016R2T

Description
220uF 16V Tantalum Cap, 55mR ESR, 125C, SMD, 10% Product overview: 594D227X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X9016R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 16V Tantalum Cap, 55mR ESR, 125C, SMD, 10% Product overview: 594D227X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X9016R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 16V Capacitor
59-594D227X9016R2T
SMD 220uF 16V Capacitor 59-594D227X9016R2T
220uF 16V Tantalum Cap, 55mR ESR, 125C, SMD, 10% Product overview: 594D227X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X9016R2T can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Cap, 55mR ESR, 125C, SMD, 10% Product overview: 594D227X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X9016R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-594D227X9016R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D227X9016R2TTR-ND
Tantalum Capacitors 718-594D227X9016R2TTR-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D227X9016R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D227X9016R2TCT-ND
Tantalum Capacitors 718-594D227X9016R2TCT-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D227X9016R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D227X9016R2TDKR-ND
Tantalum Capacitors 718-594D227X9016R2TDKR-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D227X9016R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D227X9016R2T
Capacitors - Tantalum Capacitors 594D227X9016R2T
CAP TANT 220UF 10% 16V 2824

CAP TANT 220UF 10% 16V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D227X9016R2T
Tantalum Capacitors 594D227X9016R2T
CAP TANT 220UF 10% 16V 2824

CAP TANT 220UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D227X9016R2T 718-594D227X9016R2TTR-ND 718-594D227X9016R2TDKR-ND 594D227X9016R2T 594D227X9016R2T
Product Name SMD 220uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details