Vishay Intertechnology, Inc. Tantalum Capacitors 594D187X0010D2T

Description
180µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 90mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D187X0010D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D187X0010D2T-ND
Tantalum Capacitors 594D187X0010D2T-ND
180µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 90mOhm

180µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 90mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D187X0010D2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D187X0010D2T
Capacitors - Tantalum Capacitors 594D187X0010D2T
CAP TANT 180UF 20% 10V 2917

CAP TANT 180UF 20% 10V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D187X0010D2T
Tantalum Capacitors 594D187X0010D2T
CAP TANT 180UF 20% 10V 2917

CAP TANT 180UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D187X0010D2T-ND 594D187X0010D2T 594D187X0010D2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Tantalum Capacitors - TDC475K050NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers