The 594D157X9010C2T is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for surface mount applications. It has a capacitance of 150 µF with a tolerance of ±10% and a voltage rating of 10 V DC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component features low equivalent series resistance (ESR), with values ranging from 30 mΩ to 350 mΩ at 100 kHz and +25 °C, making it suitable for applications requiring high efficiency. The moisture sensitivity level is rated at 2a, indicating moderate sensitivity to moisture during handling. The capacitor is available with 100% tin terminations and is compliant with RoHS standards. It is packaged in tape and reel format, facilitating automated assembly processes. This product is ideal for engineers seeking reliable performance in compact electronic designs.
150uF 10V Tantalum Cap, 90mR ESR, 125°C, SMD, 2812 Case Product overview: 594D157X9010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X9010C2T can be used for catalog matching and distributor lookup.
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 90mOhm
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 90mOhm
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 90mOhm
CAP TANT 150UF 10% 10V 2812
CAPACITOR TANT, 150UF, 10V, 0.09 OHM, 0.1, SMD; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.09ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes
CAP TANT 150UF 10% 10V 2812
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-594D157X9010C2T | 718-594D157X9010C2TCT-ND | 718-594D157X9010C2TDKR-ND | 594D157X9010C2T | 08J0510 | 594D157X9010C2T |
| Product Name | SMD 150uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 150Uf, 10V, 0.09 Ohm, 0.1, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |