Vishay Intertechnology, Inc. Tantalum Capacitors 594D157X0010R2T

Description
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D157X0010R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D157X0010R2T-ND
Tantalum Capacitors 594D157X0010R2T-ND
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)

150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D157X0010R2T
Tantalum Capacitors 594D157X0010R2T
CAP TANT 150UF 20% 10V 2824

CAP TANT 150UF 20% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D157X0010R2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D157X0010R2T
Capacitors - Tantalum Capacitors 594D157X0010R2T
CAP TANT 150UF 20% 10V 2824

CAP TANT 150UF 20% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D157X0010R2T-ND 594D157X0010R2T 594D157X0010R2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details