Vishay Intertechnology, Inc. Tantalum Capacitors - 594D157X0010D2T 594D157X0010D2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764120-594D157X0010D 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 75 mOhm Manufacturer Size Code: D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764120-594D157X0010D 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 75 mOhm Manufacturer Size Code: D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D157X0010D2T - 764120-594D157X0010D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D157X0010D2T
764120-594D157X0010D2T
Tantalum Capacitors - 594D157X0010D2T 764120-594D157X0010D2T
Manufacturer: Vishay Sprague Win Source Part Number: 764120-594D157X0010D 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 75 mOhm Manufacturer Size Code: D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764120-594D157X0010D2T
Series: TANTAMOUNT, 594D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 75 mOhm
Manufacturer Size Code: D
Categories: Capacitors
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-594D157X0010D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D157X0010D2TCT-ND
Tantalum Capacitors 718-594D157X0010D2TCT-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D157X0010D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D157X0010D2TTR-ND
Tantalum Capacitors 718-594D157X0010D2TTR-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D157X0010D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D157X0010D2TDKR-ND
Tantalum Capacitors 718-594D157X0010D2TDKR-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V Capacitor
59-594D157X0010D2T
SMD 150uF 10V Capacitor 59-594D157X0010D2T
Tantalum Capacitor 150uF 10V 75mR SMD 125C Product overview: 594D157X0010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0010D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 150uF 10V 75mR SMD 125C Product overview: 594D157X0010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0010D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D157X0010D2T
Tantalum Capacitors 594D157X0010D2T
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.075 Ohm, 0.2, Smd; Capacitance Vishay - 40K1747 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.075 Ohm, 0.2, Smd; Capacitance Vishay
40K1747
Tantalum Capacitor, 150Uf, 10V, 0.075 Ohm, 0.2, Smd; Capacitance Vishay 40K1747
TANTALUM CAPACITOR, 150UF, 10V, 0.075 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.075 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 594D157X0010D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D157X0010D2T
Capacitors - Tantalum Capacitors 594D157X0010D2T
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764120-594D157X0010D2T 718-594D157X0010D2TCT-ND 718-594D157X0010D2TDKR-ND 59-594D157X0010D2T 594D157X0010D2T 40K1747 594D157X0010D2T
Product Name Tantalum Capacitors - 594D157X0010D2T Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V Capacitor Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 0.075 Ohm, 0.2, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers