Vishay Intertechnology, Inc. Tantalum Capacitors 594D156X0050R4T

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D156X0050R4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D156X0050R4T-ND
Tantalum Capacitors 594D156X0050R4T-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D156X0050R4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D156X0050R4T
Capacitors - Tantalum Capacitors 594D156X0050R4T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D156X0050R4T
Tantalum Capacitors 594D156X0050R4T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D156X0050R4T-ND 594D156X0050R4T 594D156X0050R4T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details