Vishay Precision Group Capacitance Vishay 594D127X9020R2T.

Description
Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.77A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.77A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC2700 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC2700
Capacitance Vishay 24AC2700
Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.77A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes

Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.77A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC2700
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details