Vishay Intertechnology, Inc. Tantalum Capacitors 594D107X06R3B2T

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 250mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D107X06R3B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D107X06R3B2T-ND
Tantalum Capacitors 594D107X06R3B2T-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 250mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 250mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-594D107X06R3B2T
SMD 100uF 6.3V Capacitor 59-594D107X06R3B2T
100uF 6.3V Tantalum Cap, 1611 SMD, 250mR ESR, 125C Product overview: 594D107X06R3B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X06R3B2T can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Cap, 1611 SMD, 250mR ESR, 125C Product overview: 594D107X06R3B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X06R3B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D107X06R3B2T - 1006220-594D107X06R3B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D107X06R3B2T
1006220-594D107X06R3B2T
Tantalum Capacitors - 594D107X06R3B2T 1006220-594D107X06R3B2T
Manufacturer: Vishay Win Source Part Number: 1006220-594D107X06R3 B2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 250 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006220-594D107X06R3B2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 250 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D107X06R3B2T
Tantalum Capacitors 594D107X06R3B2T
CAP TANT 100UF 20% 6.3V 1611

CAP TANT 100UF 20% 6.3V 1611

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay - 08J0479 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay
08J0479
Tantalum Capacitor, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay 08J0479
TANTALUM CAPACITOR, 100UF, 6.3V, 0.25 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1611RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 0.25 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1611RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay - 08J0506 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay
08J0506
Capacitor Tant, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay 08J0506
CAPACITOR TANT, 100UF, 6.3V, 0.25 OHM, 0.2, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 0.25 OHM, 0.2, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D107X06R3B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D107X06R3B2T
Capacitors - Tantalum Capacitors 594D107X06R3B2T
CAP TANT 100UF 20% 6.3V 1611

CAP TANT 100UF 20% 6.3V 1611

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D107X06R3B2T-ND 59-594D107X06R3B2T 1006220-594D107X06R3B2T 594D107X06R3B2T 08J0479 08J0506 594D107X06R3B2T
Product Name Tantalum Capacitors SMD 100uF 6.3V Capacitor Tantalum Capacitors - 594D107X06R3B2T Tantalum Capacitors Tantalum Capacitor, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 100Uf, 6.3V, 0.25 Ohm, 0.2, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers