Vishay Precision Group Tantalum Capacitors 594D107X0016C2T

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1931-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1931-6-ND
Tantalum Capacitors 718-1931-6-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1931-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1931-1-ND
Tantalum Capacitors 718-1931-1-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1931-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1931-2-ND
Tantalum Capacitors 718-1931-2-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
59-594D107X0016C2T
SMD 100uF 16V Capacitor 59-594D107X0016C2T
100uF 16V Tantalum Capacitor, 2812 Case, SMD Product overview: 594D107X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X0016C2T can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 2812 Case, SMD Product overview: 594D107X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X0016C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D107X0016C2T - 764115-594D107X0016C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D107X0016C2T
764115-594D107X0016C2T
Tantalum Capacitors - 594D107X0016C2T 764115-594D107X0016C2T
Manufacturer: Vishay Sprague Win Source Part Number: 764115-594D107X0016C 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2812 (7132 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 80 mOhm Manufacturer Size Code: C Family Name: 594D Categories: Capacitors Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): 594D107X0016C8T; 594D107X0016C8W594D1 07X0016C4T; ; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764115-594D107X0016C2T
Series: TANTAMOUNT, 594D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2812 (7132 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 80 mOhm
Manufacturer Size Code: C
Family Name: 594D
Categories: Capacitors
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.79mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): 594D107X0016C8T; 594D107X0016C8W594D107X0016C4T; ;
Introduction Date: April 12, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D107X0016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D107X0016C2T
Capacitors - Tantalum Capacitors 594D107X0016C2T
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.2, Smd; Capacitance Vishay - 08J0475 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.2, Smd; Capacitance Vishay
08J0475
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.2, Smd; Capacitance Vishay 08J0475
TANTALUM CAPACITOR, 100UF, 16V, 0.08 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.08 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 08J0502 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
08J0502
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 08J0502
TANTALUM CAPACITOR, 100UF, 16V, 0.08 OHM, 0.2, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.08 OHM, 0.2, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D107X0016C2T
Tantalum Capacitors 594D107X0016C2T
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site Datasheet
Tantalum Capacitors - 594D107X0016C2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
594D107X0016C2T
Tantalum Capacitors 594D107X0016C2T
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1931-6-ND 718-1931-1-ND 59-594D107X0016C2T 764115-594D107X0016C2T 594D107X0016C2T 08J0475 594D107X0016C2T 594D107X0016C2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V Capacitor Tantalum Capacitors - 594D107X0016C2T Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details