100µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 95mOhm
100µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 95mOhm
100µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 95mOhm
100uF 10V Tantalum Cap, 2812 SMD, 95mR ESR, 125C Product overview: 594D107X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X0010C2T can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 10V 2812
TANTALUM CAPACITOR, 100UF, 10V, 0.095 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.095ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2812RoHS Compliant: Yes
CAPACITOR TANT, 100UF, 10V, 0.095 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.095ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
CAP TANT 100UF 20% 10V 2812
CAP TANT 100UF 20% 10V 2812
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2274-6-ND | 718-2274-1-ND | 59-594D107X0010C2T | 594D107X0010C2T | 08J0474 | 594D107X0010C2T | 594D107X0010C2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 10V, 0.095 Ohm, 0.2, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |