Vishay Precision Group Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 593D686X9020E2TE3.

Description
TANTALUM CAPACITOR, 68UF 20V 0.15 OHM 10%, 7343-43, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 68UF 20V 0.15 OHM 10%, 7343-43, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 30AC5420 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
30AC5420
Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 30AC5420
TANTALUM CAPACITOR, 68UF 20V 0.15 OHM 10%, 7343-43, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 20V 0.15 OHM 10%, 7343-43, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC5420
Product Name Tantalum Capacitor, 68Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details