Vishay Precision Group SMD 68uF 20V Capacitor 593D686X9020D2TE3

Description
68uF 20V Tantalum Cap, 175mR ESR, 125°C, 7343 SMD Product overview: 593D686X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 20V Tantalum Cap, 175mR ESR, 125°C, 7343 SMD Product overview: 593D686X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 20V Capacitor
59-593D686X9020D2TE3
SMD 68uF 20V Capacitor 59-593D686X9020D2TE3
68uF 20V Tantalum Cap, 175mR ESR, 125°C, 7343 SMD Product overview: 593D686X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9020D2TE3 can be used for catalog matching and distributor lookup.

68uF 20V Tantalum Cap, 175mR ESR, 125°C, 7343 SMD Product overview: 593D686X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D686X9020D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D686X9020D2TE3TR-ND
Tantalum Capacitors 718-593D686X9020D2TE3TR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D686X9020D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D686X9020D2TE3CT-ND
Tantalum Capacitors 718-593D686X9020D2TE3CT-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D686X9020D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D686X9020D2TE3DKR-ND
Tantalum Capacitors 718-593D686X9020D2TE3DKR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D686X9020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D686X9020D2TE3
Capacitors - Tantalum Capacitors 593D686X9020D2TE3
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - 593D686X9020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D686X9020D2TE3
Tantalum Capacitors 593D686X9020D2TE3
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
CAP TANT 68UF 20V 10% 2917 - 874-593D686X9020D2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20V 10% 2917
874-593D686X9020D2TE3
CAP TANT 68UF 20V 10% 2917 874-593D686X9020D2TE3
CAP TANT 68UF 20V 10% 2917

CAP TANT 68UF 20V 10% 2917

Supplier's Site
Cap, 68Uf, 20V, Tant, Case D Rohs Compliant Vishay - 70AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 20V, Tant, Case D Rohs Compliant Vishay
70AH0596
Cap, 68Uf, 20V, Tant, Case D Rohs Compliant Vishay 70AH0596
CAP, 68UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 68UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D686X9020D2TE3 718-593D686X9020D2TE3TR-ND 718-593D686X9020D2TE3DKR-ND 593D686X9020D2TE3 593D686X9020D2TE3 874-593D686X9020D2TE3 70AH0596
Product Name SMD 68uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 68UF 20V 10% 2917 Cap, 68Uf, 20V, Tant, Case D Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers