68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
68uF 16V Tantalum Capacitor, 7343 SMD, 150mR ESR, 125°C Product overview: 593D686X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9016D2TE3
CAP TANT 68UF 10% 16V 2917
CAPACITOR TANT, 68UF 16V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes
TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP, 68UF, 16V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 68UF 10% 16V 2917
CAP TANT 68UF 10% 16V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D686X9016D2TE3DKR-ND | 718-593D686X9016D2TE3CT-ND | 59-593D686X9016D2TE3 | 593D686X9016D2TE3 | 65K3066 | 70AH0595 | 593D686X9016D2TE3 | 593D686X9016D2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 16V Capacitor | Tantalum Capacitors | Capacitor Tant, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Vishay | Cap, 68Uf, 16V, Tant, Case D Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |