Vishay Intertechnology, Inc. Tantalum Capacitors 593D686X9010D2TE3

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D686X9010D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D686X9010D2TE3DKR-ND
Tantalum Capacitors 718-593D686X9010D2TE3DKR-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D686X9010D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D686X9010D2TE3TR-ND
Tantalum Capacitors 718-593D686X9010D2TE3TR-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D686X9010D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D686X9010D2TE3CT-ND
Tantalum Capacitors 718-593D686X9010D2TE3CT-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V Capacitor
59-593D686X9010D2TE3
SMD 68uF 10V Capacitor 59-593D686X9010D2TE3
Tantalum Capacitor 68uF 10V 10% 7343 SMD 150mR 125C Product overview: 593D686X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9010D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 68uF 10V 10% 7343 SMD 150mR 125C Product overview: 593D686X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 68Uf 10V 0.15 Ohm 10%, 7343-31; Capacitance Vishay - 65K3064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 10V 0.15 Ohm 10%, 7343-31; Capacitance Vishay
65K3064
Capacitor Tant, 68Uf 10V 0.15 Ohm 10%, 7343-31; Capacitance Vishay 65K3064
CAPACITOR TANT, 68UF 10V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR TANT, 68UF 10V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf 10V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 65K3065 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
65K3065
Tantalum Capacitor, 68Uf 10V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 65K3065
TANTALUM CAPACITOR, 68UF 10V 0.15 OHM 10%, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V 0.15 OHM 10%, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 593D686X9010D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D686X9010D2TE3
Capacitors - Tantalum Capacitors 593D686X9010D2TE3
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - 593D686X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D686X9010D2TE3
Tantalum Capacitors 593D686X9010D2TE3
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D686X9010D2TE3DKR-ND 718-593D686X9010D2TE3TR-ND 59-593D686X9010D2TE3 65K3064 593D686X9010D2TE3 593D686X9010D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 10V Capacitor Capacitor Tant, 68Uf 10V 0.15 Ohm 10%, 7343-31; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers