Vishay Intertechnology, Inc. Tantalum Capacitors - 593D686X9010C2TE3 593D686X9010C2TE3

Description
Manufacturer: Vishay Win Source Part Number: 856633-593D686X9010C 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 275mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D686X9010C2TE 3CT, 593D686X9010C2TE3-ND , 718-593D686X9010C2TE 3TR, 718-593D686X9010C2TE 3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856633-593D686X9010C 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 275mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D686X9010C2TE 3CT, 593D686X9010C2TE3-ND , 718-593D686X9010C2TE 3TR, 718-593D686X9010C2TE 3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D686X9010C2TE3 - 856633-593D686X9010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D686X9010C2TE3
856633-593D686X9010C2TE3
Tantalum Capacitors - 593D686X9010C2TE3 856633-593D686X9010C2TE3
Manufacturer: Vishay Win Source Part Number: 856633-593D686X9010C 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 275mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D686X9010C2TE 3CT, 593D686X9010C2TE3-ND , 718-593D686X9010C2TE 3TR, 718-593D686X9010C2TE 3DKR

Manufacturer: Vishay
Win Source Part Number: 856633-593D686X9010C2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 275mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-593D686X9010C2TE3CT, 593D686X9010C2TE3-ND, 718-593D686X9010C2TE3TR, 718-593D686X9010C2TE3DKR

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V Capacitor
59-593D686X9010C2TE3
SMD 68uF 10V Capacitor 59-593D686X9010C2TE3
Tantalum Capacitor 68uF 10V 275mR 125C SMD Product overview: 593D686X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9010C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 68uF 10V 275mR 125C SMD Product overview: 593D686X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D686X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D686X9010C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D686X9010C2TE3TR-ND
Tantalum Capacitors 718-593D686X9010C2TE3TR-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 275mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D686X9010C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D686X9010C2TE3
Capacitors - Tantalum Capacitors 593D686X9010C2TE3
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - 593D686X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D686X9010C2TE3
Tantalum Capacitors 593D686X9010C2TE3
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 10V 0.275 Ohm 10%, 6032-28; Capacitance Vishay - 65K3063 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V 0.275 Ohm 10%, 6032-28; Capacitance Vishay
65K3063
Tantalum Capacitor, 68Uf 10V 0.275 Ohm 10%, 6032-28; Capacitance Vishay 65K3063
TANTALUM CAPACITOR, 68UF 10V 0.275 OHM 10%, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:630mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V 0.275 OHM 10%, 6032-28; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:630mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856633-593D686X9010C2TE3 59-593D686X9010C2TE3 718-593D686X9010C2TE3TR-ND 593D686X9010C2TE3 593D686X9010C2TE3 65K3063
Product Name Tantalum Capacitors - 593D686X9010C2TE3 SMD 68uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 10V 0.275 Ohm 10%, 6032-28; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details