Vishay Intertechnology, Inc. Tantalum Capacitors 593D686X06R3C2TE3

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D686X06R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D686X06R3C2TE3-ND
Tantalum Capacitors 593D686X06R3C2TE3-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D686X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D686X06R3C2TE3
Tantalum Capacitors 593D686X06R3C2TE3
CAP TANT 68UF 20% 6.3V 2312

CAP TANT 68UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D686X06R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D686X06R3C2TE3
Capacitors - Tantalum Capacitors 593D686X06R3C2TE3
CAP TANT 68UF 20% 6.3V 2312

CAP TANT 68UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D686X06R3C2TE3-ND 593D686X06R3C2TE3 593D686X06R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers